The Coilcraft DC1012 Series are through-hole power inductors designed for use as DC-DC converter inductors and output ripple filter chokes in switching power supplies. The DC1012-124L variant has an inductance of 120 µH with a maximum DC resistance of 0.29 ohms, a typical self-resonant frequency of 5.0 MHz, and a saturation current of 1.30 A at a 10% inductance drop. It has a rated RMS current of 0.92 A for a 20°C rise and 1.4 A for a 40°C rise. The part measures 5.0 mm in height, 5.0 mm in width, and 7.0 mm in depth, with a weight of 2.1-3.0 g. It operates from -40°C to +125°C ambient with derated current above 85°C and uses RoHS-compliant tin-silver over tin over copper over steel terminations. Packaging is supplied in trays of 100 parts.
Coilcraft DC1012 Series radial-leaded power inductors provide a low-cost, high-efficiency option for choke applications. They feature industry-standard lead spacing and are available in a wide range of inductance values and current ratings up to 9.5 Amps.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DC1012-124 |
| Product Name | DC1012 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Power Choke |
| Inductance Range | 120 microH |
| DCR | 0.2900 ohms |
| SRF | 5 MHz |