The DMT3-695-2.4 is a toroidal output power choke designed for use in switch-mode power supplies, offering a minimum inductance of 695 µH at a rated DC current of 2.4 A and a typical DC resistance of 0.550 Ω. It has a self-resonant frequency of 0.92 MHz and operates within a temperature range of -40°C to +85°C. The part features a tin-silver over copper termination and meets UL1446 Class B (130°C) insulation system standards. Its dimensions are 1.9 mm max in height, 1.80 mm max in length, and 0.95 mm max in width, with pin spacing of 1.20 mm between pins 1 and 4 and 0.70 mm between pins 2 and 3. The part weighs between 90.2 and 100.5 grams and complies with UL94V-0 plastic material standards.
Power // Shielded-Inductors // High-current-radial-
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DMT3-695-2.4 |
| Product Name | DMT3-695-2.4 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Power Choke |
| DCR | 0.5500 ohms |
| Rated DC Current | 2400 milliamps |