The Coilcraft DO1605T series consists of surface-mount power inductors with a height of 1.8 mm and a ferrite core, designed for applications requiring high current handling up to 2.3 A rms. The part is available in a tape and reel package with dimensions compatible with EIA-481 embossed plastic tape, 12 mm wide, 0.25 mm thick, 8 mm pocket spacing, and 2.3 mm pocket depth. It operates over an ambient temperature range of -40°C to +85°C with a maximum part temperature of +125°C. The component is RoHS compliant with silver-palladium-pla
Coilcraft DO1605T Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DO1605T-682 DO1605T-682MLC |
| Product Name | DO1605T Series Low Profile Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 6.8 microH |