The DMT1-180-1.5 is a toroidal output power choke designed for use as an output choke in switching power supplies, offering high DC current bias capability. It has a minimum inductance of 180 µH at rated current and a typical inductance of 292 µH at 100 kHz with no DC current. The part is rated for a maximum DC current of 1.5 A with a DCR of 0.29 Ω and a self-resonant frequency of 1.92 MHz. It features a tin-silver over copper termination and complies with UL1446 Class B (130°C) insulation system and UL94V-0 plastic materials. The operating temperature range is -40°C to +85°C. The physical dimensions are 1.1 in. max height, 1.3 in. max length, 0.7 in. max width, with pin spacing of 0.80 in. and 0.40 in. for pins 1 & 4. Weight is between 13.0 and 16.4 g.
Coilcraft DMT Series of toroidal power chokes offer high inductance and high current ratings. The toroidal core shape minimizes external magnetic fields, providing EMI shielding from other components. These legacy output power chokes were designed for applications requiring high DC bias current and meet our UL1446 Class B (130°C) insulation system (UL FIle E83628) requirements. The plastic materials meet UL94V-0.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DMT1-180-1.5 |
| Product Name | DMT Series Toroidal Output Power Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Technology | Toroid |
| Application | Power Choke |
| DCR | 0.2900 ohms |
| Rated DC Current | 1500 milliamps |