The CMH7036-75433L is a through-hole mounted common mode choke designed to suppress high-frequency common mode noise up to 30 MHz in power line circuits. It has an inductance of 750 µH per winding, a maximum DC resistance of 2.0 mΩ per winding, and an Irms current rating of 33 A at a 40°C temperature rise. The component provides 3250 Vrms isolation and achieves a maximum common mode impedance of 2240 Ω at 4.4 MHz. It features a nanocrystalline core, measures 70 mm in length, 70 mm in width, and 36 mm in height, and weighs 223.17 g. The part is packaged in trays of 9 units and operates within an ambient temperature range of -40°C to +85°C with a maximum part temperature of +125°C.
Our CMH/CMV Series of common mode chokes enhance power system performance with high-current capability. Designed to minimize electromagnetic interference (EMI) and optimize power transmission efficiency, these robust components are ideal for consumer electronics and demanding industrial applications such as telecom amplifier, base station, motor drives, inverters and converters, etc.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CMH7036-75433 |
| Product Name | CMH, CMV Series High Current TH Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | See table above |
| Application | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 750 microH |