The DMT1-43-3.8L is a toroidal output power choke designed for use as an output choke in switching power supplies, providing high DC current bias capability. It has a minimum inductance of 43 µH at rated current and a typical inductance of 103 µH at 100 kHz with no DC bias. The component is rated for a continuous current of 3.8 A and has a maximum DC resistance of 0.07 ohms. Its self-resonant frequency is 7.28 MHz. The part is housed in a footprint compatible with the DMT1 series, with dimensions of 27.9 mm length, 33.0 mm width, and 17.8 mm height, and includes tin-silver over copper terminations. The insulation system meets UL1446 Class B (130°C) certification, and all plastic materials are UL94V-0 rated. The operating temperature range is -40°C to +85°C.
Coilcraft DMT Series of toroidal power chokes offer high inductance and high current ratings. The toroidal core shape minimizes external magnetic fields, providing EMI shielding from other components. These legacy output power chokes were designed for applications requiring high DC bias current and meet our UL1446 Class B (130°C) insulation system (UL FIle E83628) requirements. The plastic materials meet UL94V-0.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DMT1-43-3.8 |
| Product Name | DMT Series Toroidal Output Power Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Technology | Toroid |
| Application | Power Choke |
| DCR | 0.0700 ohms |
| Rated DC Current | 3800 milliamps |