The DO1606T Series are surface-mount power inductors with a 2.0 mm height and ferrite core, designed for high current applications up to 2.3 A rms. The part is packaged in a 750/7" or 2500/13" tape-and-reel configuration with 12 mm wide plastic tape, 0.3 mm thickness, 8 mm pocket spacing, and 2.5 mm pocket depth. It operates from -40°C to +85°C ambient with a maximum part temperature of +125°C, and supports up to three reflows at +260°C. The inductance is 680 µH ±20% with a DC resistance of 17.2 Ω, a saturated current of 0.12 A, and a self-resonant frequency of 5 MHz. Termination is RoHS compliant silver-palladium-pla
Coilcraft DO1606T Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DO1606T-684 DO1606T-684MLC |
| Product Name | DO1606T Series Low Profile Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 680 microH |