The BCL-122JL is a broadband conical inductor designed for ultra-wideband bias tees, operating from 10 MHz to 40 GHz as a series of narrow-band inductors. It has an inductance of 1.20 µH with a maximum DCR of 1.05 Ω and an Irms current of 270 mA at 25°C. The component measures 0.008 ±0.002 inches in A dimension, 0.144 inches in B, 0.195 inches in C, 0.126 ±0.010 inches in D, and 0.100 ±0.010 inches in E, with a weight of 5.1 mg. It features flying leads for adjustable mounting and is rated for ambient temperatures from −40°C to +85°C with rated current, extending to +125°C with derated current. Moisture sensitivity level is MSL 1. Terminations are tin-silver-copper over copper.
Coilcraft BCR Series conical inductors were designed specifically for broadband and high frequency applications, operating as a series of narrow-band inductors across a frequency range of 10 MHz to 40 GHz. They are ideal for use in ultra-wideband bias Tees. Their “flying leads” allow precise positioning and adjustment of the mounting angle.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | BCL-122 BCL-122JL |
| Product Name | BCL Series Broadband Conical Inductors with “Flying Leads” |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | RF Choke |
| Inductance Range | 1.2 microH |
| DCR | 1.05 ohms |