Coilcraft, Inc. DO3308P Series Surface Mount Power Inductors DO3308P-474 DO3308P-474MLD

Description
Coilcraft DO3308P Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance. Open magnetic flux path High saturation current ratings High energy storage Industry standard footprint Defense Supply Center CID A-A-59738
Request a Quote
Description
Coilcraft DO3308P Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance. Open magnetic flux path High saturation current ratings High energy storage Industry standard footprint Defense Supply Center CID A-A-59738
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Coilcraft DO3308P series comprises surface-mount power inductors with a ferrite core, designed for high saturation current and energy storage in general-purpose applications. The part is housed in a 12.95 x 10.29 x 8.38 mm package with a recommended land pattern of 7.62 x 2.54 mm. It supports an operating ambient temperature range of -40°C to +85°C and a maximum part temperature of +125°C. The inductor is rated for a DC saturation current of 0.40 A and an RMS current of 0.33 A, with an inductance of 470 µH ±20% at 100 kHz and 0.1 Vrms. The termination is RoHS-compliant electroplated gold over nickel over phosphor bronze. The component meets the Defense Supply Center CID A-A-59738 specification and has a Moisture Sensitivity Level of 1. Packaging is provided on a 13-inch reel with 1000 pieces per reel in 24 mm wide, embossed plastic tape.

Datasheet Summary
Powered by GS/AI

The Coilcraft DO3308P series comprises surface-mount power inductors with a ferrite core, designed for high saturation current and energy storage in general-purpose applications. The part is housed in a 12.95 x 10.29 x 8.38 mm package with a recommended land pattern of 7.62 x 2.54 mm. It supports an operating ambient temperature range of -40°C to +85°C and a maximum part temperature of +125°C. The inductor is rated for a DC saturation current of 0.40 A and an RMS current of 0.33 A, with an inductance of 470 µH ±20% at 100 kHz and 0.1 Vrms. The termination is RoHS-compliant electroplated gold over nickel over phosphor bronze. The component meets the Defense Supply Center CID A-A-59738 specification and has a Moisture Sensitivity Level of 1. Packaging is provided on a 13-inch reel with 1000 pieces per reel in 24 mm wide, embossed plastic tape.

Suppliers

Company
Product
Description
Supplier Links
DO3308P Series Surface Mount Power Inductors - DO3308P-474 DO3308P-474MLD - Coilcraft, Inc.
Cary, IL, USA
DO3308P Series Surface Mount Power Inductors
DO3308P-474 DO3308P-474MLD
DO3308P Series Surface Mount Power Inductors DO3308P-474 DO3308P-474MLD
Coilcraft DO3308P Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance. Open magnetic flux path High saturation current ratings High energy storage Industry standard footprint Defense Supply Center CID A-A-59738

Coilcraft DO3308P Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance.


  • Open magnetic flux path
  • High saturation current ratings
  • High energy storage
  • Industry standard footprint
  • Defense Supply Center CID A-A-59738
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number DO3308P-474 DO3308P-474MLD
Product Name DO3308P Series Surface Mount Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 470 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details
Automotive 0.12uH 250MHz 0.05A Inductor and Choke - 71-0402CS-R12XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1200 microH
Inductance Tolerance 5 (+/- %)
View Details
1.04A 250MHz Inductor and Choke - 71-0402CS-1N8XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 2 (+/- %)
View Details