The DMT2-134-4.8 is a toroidal output power choke designed for use in switching power supplies, with a minimum inductance of 134 µH at a rated DC current of 4.8 A and a maximum DC resistance of 0.10 Ω. It has a typical saturation current of 312 µH at 0 A DC and a self-resonant frequency of 2.82 MHz. The part features an industry-standard footprint with dimensions of 1.6 mm height, 40.6 mm length, 22.9 mm width, 22.9 mm pin spacing, and 15.2 mm terminal spacing, and weighs between 48.7 and 56.3 grams. Terminations are tin-silver over copper. The device operates over a temperature range of -40°C to +85°C and meets UL1446 Class B (130°C) insulation system standards, with all plastic materials compliant to UL94V-0.
Power // Shielded-Inductors // High-current-radial-
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DMT2-134-4.8 |
| Product Name | DMT2-134-4.8 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Power Choke |
| DCR | 0.1000 ohms |
| Rated DC Current | 4800 milliamps |