The CMH4530-10523L is a through-hole mounted common mode choke designed to suppress high-frequency common mode noise up to 30 MHz in power line circuits for consumer and industrial applications. It has a minimum inductance of 1000 µH per winding, a maximum DC resistance of 2.7 mΩ per winding, and an RMS current rating of 23 A that causes a 40°C temperature rise. The part provides 2500 Vrms isolation and measures 45 mm in length, 45 mm in width, and 30 mm in height. It uses a nanocrystalline core and is packaged in trays of 20 units. The operating ambient temperature range is -40°C to +85°C, with a maximum part temperature of +125°C. Terminations are RoHS compliant tin-silver-copper over copper, and the moisture sensitivity level is 1.
Our CMH/CMV Series of common mode chokes enhance power system performance with high-current capability. Designed to minimize electromagnetic interference (EMI) and optimize power transmission efficiency, these robust components are ideal for consumer electronics and demanding industrial applications such as telecom amplifier, base station, motor drives, inverters and converters, etc.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CMH4530-10523 |
| Product Name | CMH, CMV Series High Current TH Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | See table above |
| Application | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 1000 microH |