The CU8838-AL is a shielded power inductor with an iron core, designed for VRD/VRM applications due to its soft saturation characteristics. It has a 1.0 µH inductance with ±20% tolerance, measuring 1.75 mΩ DCR, and supports an Isat of 27 A at a 10% inductance drop and 63 A at a 30% drop. The Irms current is 18.5 A for a 20°C rise and 26.0 A for a 40°C rise at ambient temperatures up to +85°C, with a maximum part temperature of +125°C. The component is rated for an ambient operating temperature range of -40°C to +85°C, with a storage temperature range of -40°C to +125°C. It is packaged in a 13" machine-ready reel with EIA-481 embossed plastic tape, and meets MSL 1 moisture sensitivity. Termination is RoHS-compliant tin-silver over copper, and it withstands three reflow cycles at +260°C for 40 seconds. Weight is 4.9 g.
Coilcraft's CU8838-AL power inductor is mechanically rugged and magnetically shielded for use in high-density circuits. Flat-wire construction provides excellent current handling and exceptionally low DCR, and soft saturation makes them perfect for VRM/VRD applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CU8838 CU8838-ALD |
| Product Name | CU8838-AL High Current Shielded Power Inductor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Iron |
| Application | Power Choke |
| Inductance Range | 1 microH |
| DCR | 0.0020 ohms |