The Coilcraft DO3316T series consists of AEC-Q200 Grade 1 qualified surface-mount power inductors designed for ambient temperatures from -40°C to +125°C, with a maximum part temperature of +165°C. The inductors feature soldered self-leaded construction, RoHS compliant tin-silver-copper terminations, and tape and reel packaging on 13" reels with 750 pieces per full reel. The DO3316T-104 variant has an inductance of 100 µH with a 20% tolerance, a maximum DCR of 0.280 Ω, a saturation current of 1.20 A, and a rms current of 1.30 A at 25°C ambient. The component weighs between 0.95 and 1.25 g and meets MSL 1 moisture sensitivity level with unlimited floor life at <30°C/85% RH. The series is qualified for high temperature automotive applications and has a maximum of three 40-second reflow cycles at +260°C.
Coilcraft DO3316T Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DO3316T-104 DO3316T-104MLD |
| Product Name | DO3316T Series High Temperature Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 100 microH |