The CMA3113-474LD is a surface mount common mode choke designed for automotive, consumer electronics, and industrial power line circuits, providing high frequency common mode noise suppression up to 100 MHz. It has an inductance of 0.47 mH, a rated current of 8.2 A, a DCR of 8.7 mΩ per winding, and an isolation voltage of 1500 Vrms. The component measures 31 mm in length, 26 mm in width, and 13 mm in height, and is AEC-Q200 qualified with an operating temperature range of -40°C to +125°C. It is packaged in a 13-inch reel with 120 parts per reel.
The CMA family of automotive qualified common mode chokes provide high current capability, high frequency noise suppression, and high isolation voltage for automotive power electronics. Suitable for inverters, motor drives, onboard chargers, as well as telecom and industrial applications, the CMA series complements the Cx common mode choke series with AEC qualified reliability.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CMA3113-474 |
| Product Name | CMA Family Automotive SMT Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Technology | Toroid |
| Core Material | Ferrite; Ferrite |
| Application | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 310 microH |