The CMH3921-20522L is a through-hole mounted common mode choke designed for suppressing high-frequency common mode noise up to 30 MHz in power line circuits. It has an inductance of 2000 µH per winding, a maximum DC resistance of 3.2 mΩ per winding, and an RMS current rating of 22 A causing a 40°C temperature rise. The component provides 2500 Vrms isolation and operates within an ambient temperature range of -40°C to +85°C. It features a nanocrystalline core, measures 39 mm × 38 mm × 21.5 mm, and weighs 52.19 g. The part is packaged in trays of 36 units and is RoHS compliant with tin-silver-copper terminations.
Our CMH/CMV Series of common mode chokes enhance power system performance with high-current capability. Designed to minimize electromagnetic interference (EMI) and optimize power transmission efficiency, these robust components are ideal for consumer electronics and demanding industrial applications such as telecom amplifier, base station, motor drives, inverters and converters, etc.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CMH3921-20522 |
| Product Name | CMH, CMV Series High Current TH Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | See table above |
| Application | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 2000 microH |