The DMT3-77-8 is a toroidal power inductor designed as an output choke in switching power supplies, offering a minimum inductance of 77 µH at rated current and a typical inductance of 170 µH at 0 A DC, with a rated current of 8.0 A and a maximum DC resistance of 0.040 Ohms. It features a self-resonant frequency of 4.24 MHz, operates within a temperature range of -40°C to +85°C, and utilizes a tin-silver over copper termination. The component has a maximum height of 1.9 mm, length of 1.85 mm, width of 0.95 mm, and pin spacing of 1.20 mm and 0.70 mm for pins 1 & 4. It meets UL1446 Class B (130°C) insulation system requirements and uses UL94V-0 plastic materials. The device weighs between 90.2 and 100.5 grams.
Power // Shielded-Inductors // High-current-radial-
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DMT3-77-8 |
| Product Name | DMT3-77-8 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Power Choke |
| DCR | 0.0400 ohms |
| Rated DC Current | 8000 milliamps |