The DO1608C-822 and DO1608C-822MLC are surface mount power inductors from Coilcraft's DO1608C Series, designed for high energy storage and low resistance applications. These inductors feature a ferrite core material and are compliant with RoHS standards, utilizing electroplated gold terminations over nickel and moly-manganese. They operate effectively within an ambient temperature range of -40°C to +85°C, with a maximum part temperature of +125°C. The inductors are packaged in tape and reel formats, with options for 7" and 13" reels. The DO1608C-822 model has an inductance of 8.2 µH, a DCR of 0.16 Ohms, and can handle a saturation current of 1.15 A at a 40°C rise. These specifications make the inductors suitable for various applications requiring reliable performance in compact designs.
Coilcraft DO1608C Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance.
Need parts for space, military or other critical applications?
See Coilcraft ST485PKA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DO1608C-822 DO1608C-822MLC |
| Product Name | DO1608C Series Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 8.2 microH |