The CMA1305-105LD is a surface mount common mode choke for automotive power line circuits, AEC-Q200 qualified for operation up to +125°C ambient temperature with a maximum part temperature of +155°C. It provides a common mode impedance of 4.1 kΩ at 2.5 MHz, 1.0 mH inductance, and an RMS current rating of 2.1 A with a DC resistance of 86.0 mΩ per winding. The component features 1500 Vrms isolation and measures 13 mm in length, 13 mm in width, and 5.6 mm in height. It is supplied on a tape and reel with 600 parts per 13-inch reel, and is RoHS compliant with tin-silver-copper terminations.
The CMA family of automotive qualified common mode chokes provide high current capability, high frequency noise suppression, and high isolation voltage for automotive power electronics. Suitable for inverters, motor drives, onboard chargers, as well as telecom and industrial applications, the CMA series complements the Cx common mode choke series with AEC qualified reliability.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CMA1305-105 |
| Product Name | CMA Family Automotive SMT Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Technology | Toroid |
| Core Material | Ferrite; Ferrite |
| Application | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 650 microH |