The DMT1-7-10L is a toroidal output power choke designed for use as an output choke in switching power supplies, offering a minimum inductance of 7 µH at a rated DC current of 10.0 A and a maximum DC resistance of 0.01 Ω. It features an industry-standard footprint, tin-silver over copper terminations, and meets UL1446 Class B (130°C) insulation system requirements with all plastic materials compliant to UL94V-0. The operating temperature range is -40°C to +85°C. Its physical dimensions are 1.1 in max height, 1.3 in max length, and 0.7 in max width, with pin spacing of 0.80 in for pins 1 and 4 and 0.40 in for pins 2 and 4. The part weighs between 13.0 and 16.4 grams.
Coilcraft DMT Series of toroidal power chokes offer high inductance and high current ratings. The toroidal core shape minimizes external magnetic fields, providing EMI shielding from other components. These legacy output power chokes were designed for applications requiring high DC bias current and meet our UL1446 Class B (130°C) insulation system (UL FIle E83628) requirements. The plastic materials meet UL94V-0.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DMT1-7-10 |
| Product Name | DMT Series Toroidal Output Power Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Technology | Toroid |
| Application | Power Choke |
| DCR | 0.0100 ohms |
| Rated DC Current | 10000 milliamps |