The Coilcraft DC1012-563 is a through-hole power inductor designed for DC-DC converter and output ripple filter applications. It has an inductance of 56 µH ±10%, a maximum DC resistance of 0.15 ohms, a typical self-resonant frequency of 8.0 MHz, and a saturation current of 2.06 A at a 10% inductance drop. The rms current rating is 1.7 A for a 20°C temperature rise and 2.1 A for a 40°C rise. The component measures 5.0 ± 0.5 mm in height and 4.0 ± 1.0 mm in diameter, with a weight of 2.1 to 3.0 grams. It operates from -40°C to +85°C at rated current and up to +125°C with derated current. Termination is RoHS-compliant tin-silver over tin over copper over steel. The part is packaged in trays of 100.
Coilcraft DC1012 Series radial-leaded power inductors provide a low-cost, high-efficiency option for choke applications. They feature industry-standard lead spacing and are available in a wide range of inductance values and current ratings up to 9.5 Amps.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DC1012-563 |
| Product Name | DC1012 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Power Choke |
| Inductance Range | 56 microH |
| DCR | 0.1500 ohms |
| SRF | 8 MHz |