Coilcraft, Inc. CE2439L Common Mode Choke for Power Line Applications CE2439 CE2439LD

Description
Low profile toroid construction Surface mount, magnetically shielded package Up to 9.42 kOhms impedance at 1.1 MHz 1000 Vrms isolation (hipot) between windings Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. 260°C compatible. Tin-silver-copper over copper terminations.
Request a Quote
Description
Low profile toroid construction Surface mount, magnetically shielded package Up to 9.42 kOhms impedance at 1.1 MHz 1000 Vrms isolation (hipot) between windings Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. 260°C compatible. Tin-silver-copper over copper terminations.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CE2439L is a surface mount common mode choke for power line applications, featuring a ferrite core and RoHS-compliant tin-silver-copper over copper terminations. It measures 19.56 mm in length, 17.02 mm in width, and 9.91 mm in height, with a maximum impedance of 9.42 kOhms at 1.1 MHz and an inductance of 1.47 mH nominal per winding. Its rated continuous current is 2.5 A per winding, and it provides 1000 Vrms isolation between windings. The component operates within an ambient temperature range of -40°C to +85°C and supports up to three reflows at 260°C. It is packaged on a 13-inch reel with 600 parts per reel in 24 mm wide embossed plastic tape.

Datasheet Summary
Powered by GS/AI

The CE2439L is a surface mount common mode choke for power line applications, featuring a ferrite core and RoHS-compliant tin-silver-copper over copper terminations. It measures 19.56 mm in length, 17.02 mm in width, and 9.91 mm in height, with a maximum impedance of 9.42 kOhms at 1.1 MHz and an inductance of 1.47 mH nominal per winding. Its rated continuous current is 2.5 A per winding, and it provides 1000 Vrms isolation between windings. The component operates within an ambient temperature range of -40°C to +85°C and supports up to three reflows at 260°C. It is packaged on a 13-inch reel with 600 parts per reel in 24 mm wide embossed plastic tape.

Suppliers

Company
Product
Description
Supplier Links
CE2439L Common Mode Choke for Power Line Applications - CE2439 CE2439LD - Coilcraft, Inc.
Cary, IL, USA
CE2439L Common Mode Choke for Power Line Applications
CE2439 CE2439LD
CE2439L Common Mode Choke for Power Line Applications CE2439 CE2439LD
Low profile toroid construction Surface mount, magnetically shielded package Up to 9.42 kOhms impedance at 1.1 MHz 1000 Vrms isolation (hipot) between windings Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. 260°C compatible. Tin-silver-copper over copper terminations.
  • Low profile toroid construction
  • Surface mount, magnetically shielded package
  • Up to 9.42 kOhms impedance at 1.1 MHz
  • 1000 Vrms isolation (hipot) between windings
  • Refer to Designing Common Mode Filters for design guidance.
  • RoHS-compliant. 260°C compatible. Tin-silver-copper over copper terminations.
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number CE2439 CE2439LD
Product Name CE2439L Common Mode Choke for Power Line Applications
Operating Temperature -40 to 85 C (-40 to 185 F)
Technology Toroid
Core Material Ferrite; Ferrite
Application Common Mode Choke; Power Choke; RF Choke
Inductance Range 960 microH
Unlock Full Specs
to access all available technical data

Similar Products

026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-271 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
0402FL (1005) Series Wirewound Ferrite Beads - 0402FL-200 0402FL-200XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N7 0402DC-8N7XJRW , 0402DC-8N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 0402DC-82NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details