Coilcraft, Inc. 15uH 100KHz 3.1A Inductor and Choke DO3316P-153MLD

Description
Inductor Power Unshielded Wirewound 15uH 20% 100KHz Ferrite 3.1A 0.046Ohm DCR T/R Product overview: DO3316P-153MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 100KHz, 3.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 100KHz, 3.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO3316P-153MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Unshielded Wirewound 15uH 20% 100KHz Ferrite 3.1A 0.046Ohm DCR T/R Product overview: DO3316P-153MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 100KHz, 3.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 100KHz, 3.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO3316P-153MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15uH 100KHz 3.1A Inductor and Choke - 71-DO3316P-153MLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15uH 100KHz 3.1A Inductor and Choke
71-DO3316P-153MLD
15uH 100KHz 3.1A Inductor and Choke 71-DO3316P-153MLD
Inductor Power Unshielded Wirewound 15uH 20% 100KHz Ferrite 3.1A 0.046Ohm DCR T/R Product overview: DO3316P-153MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 100KHz, 3.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 100KHz, 3.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO3316P-153MLD can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 15uH 20% 100KHz Ferrite 3.1A 0.046Ohm DCR T/R Product overview: DO3316P-153MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 100KHz, 3.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 100KHz, 3.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO3316P-153MLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - DO3316P-153MLD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DO3316P-153MLD
Fixed Inductors DO3316P-153MLD
FIXED IND 15UH 3.1A 46MOHM SM

FIXED IND 15UH 3.1A 46MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DO3316P-153MLD DO3316P-153MLD
Product Name 15uH 100KHz 3.1A Inductor and Choke Fixed Inductors
Core Material Ferrite Ferrite; Ferrite
Inductance Range 15 microH 15 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1730043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 220 microH
Lead Style Radial; Radial
View Details