The DMT2-567-1.5 is a toroidal output power choke designed for switch-mode power supplies, with a minimum inductance of 567 µH at a rated DC current of 1.5 A and a maximum DC resistance of 0.56 Ω. It has a typical saturation current performance and a self-resonant frequency of 1.12 MHz. The component features a tin-silver over copper termination, a rectangular footprint with dimensions of 1.6 mm in height, 40.6 mm in length, and 22.9 mm in width, and is rated for operation from -40°C to +85°C. It complies with UL1446 Class B (130°C) insulation and uses UL94V-0 plastic materials. The part weighs between 48.7 and 56.3 grams.
Power // Shielded-Inductors // High-current-radial-
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DMT2-567-1.5 |
| Product Name | DMT2-567-1.5 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Power Choke |
| DCR | 0.5600 ohms |
| Rated DC Current | 1500 milliamps |