Coilcraft, Inc. CE1755-AL Common Mode Choke for Power Line Applications CE1755 CE1755-ALD

Description
Low profile toroid construction Surface mount, magnetically shielded package Up to 3.33 kOhms impedance at 5.8 MHz 1000 Vrms isolation (hipot) between windings Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. 260°C compatible. Tin-silver-copper over copper terminations.
Request a Quote
Description
Low profile toroid construction Surface mount, magnetically shielded package Up to 3.33 kOhms impedance at 5.8 MHz 1000 Vrms isolation (hipot) between windings Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. 260°C compatible. Tin-silver-copper over copper terminations.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CE1755-AL is a surface mount common mode choke for power line applications, suppressing high-frequency noise up to 100 MHz. It has a ferrite core, measures 13.00 mm in length and width, and 5.46 mm in height. Each winding provides 0.88 mH inductance at 100 kHz, with a maximum DCR of 130 mOhms and an Irms current rating of 1.2 A per winding. Isolation between windings is rated at 1000 Vrms. The part uses RoHS-compliant tin-silver-copper over copper terminations, operates from -40°C to +85°C ambient temperature, and supports up to three reflows at +260°C. It is packaged on a 13-inch reel with 600 parts per reel, using 24 mm wide plastic tape with 16 mm pocket spacing and 5.5 mm pocket depth.

Datasheet Summary
Powered by GS/AI

The CE1755-AL is a surface mount common mode choke for power line applications, suppressing high-frequency noise up to 100 MHz. It has a ferrite core, measures 13.00 mm in length and width, and 5.46 mm in height. Each winding provides 0.88 mH inductance at 100 kHz, with a maximum DCR of 130 mOhms and an Irms current rating of 1.2 A per winding. Isolation between windings is rated at 1000 Vrms. The part uses RoHS-compliant tin-silver-copper over copper terminations, operates from -40°C to +85°C ambient temperature, and supports up to three reflows at +260°C. It is packaged on a 13-inch reel with 600 parts per reel, using 24 mm wide plastic tape with 16 mm pocket spacing and 5.5 mm pocket depth.

Suppliers

Company
Product
Description
Supplier Links
CE1755-AL Common Mode Choke for Power Line Applications - CE1755 CE1755-ALD - Coilcraft, Inc.
Cary, IL, USA
CE1755-AL Common Mode Choke for Power Line Applications
CE1755 CE1755-ALD
CE1755-AL Common Mode Choke for Power Line Applications CE1755 CE1755-ALD
Low profile toroid construction Surface mount, magnetically shielded package Up to 3.33 kOhms impedance at 5.8 MHz 1000 Vrms isolation (hipot) between windings Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. 260°C compatible. Tin-silver-copper over copper terminations.
  • Low profile toroid construction
  • Surface mount, magnetically shielded package
  • Up to 3.33 kOhms impedance at 5.8 MHz
  • 1000 Vrms isolation (hipot) between windings
  • Refer to Designing Common Mode Filters for design guidance.
  • RoHS-compliant. 260°C compatible. Tin-silver-copper over copper terminations.
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number CE1755 CE1755-ALD
Product Name CE1755-AL Common Mode Choke for Power Line Applications
Operating Temperature -40 to 85 C (-40 to 185 F)
Technology Toroid
Core Material Ferrite; Ferrite
Application Common Mode Choke; Power Choke; RF Choke
Inductance Range 570 microH
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-0402CS-12NXJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
0402AF Ferrite Chip Inductors - 0402AF-141 0402AF-141XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - 0201DS-3N9XJEW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-8N2 026011C-8N2XJRW , 026011C-8N2XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details