The Coilcraft DC1012-473 is a through-hole power inductor designed for use as a DC-DC converter inductor or output ripple filter choke. It has a nominal inductance of 47 µH with a ±10% tolerance, a maximum DC resistance of 0.100 ohms, and a typical self-resonant frequency of 9.0 MHz. It supports a saturation current of 2.25 A at 10% inductance drop and a thermally rated current of 1.8 A resulting in a 20°C temperature rise. The component measures 15.2 mm in length, 10.0 mm in width, and has a maximum height of 5.0 mm. It is RoHS compliant with tin-silver-copper terminations, operates from -40°C to +85°C at rated current, and is packaged in trays of 100 units.
Coilcraft DC1012 Series radial-leaded power inductors provide a low-cost, high-efficiency option for choke applications. They feature industry-standard lead spacing and are available in a wide range of inductance values and current ratings up to 9.5 Amps.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DC1012-473 |
| Product Name | DC1012 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Power Choke |
| Inductance Range | 47 microH |
| DCR | 0.1000 ohms |
| SRF | 9 MHz |