The DMT3-257-4.9 is a toroidal output choke designed for use in switching power supplies, offering an inductance range of 257 µH minimum to 558 µH typical at 0 Adc with a rated current of 4.9 A and a maximum DCR of 0.150 ©. It operates within a temperature range of -40°C to +85°C and features a UL1446 Class B (130°C) insulation system with UL94V-0 plastic materials. The component has a height of 1.9 mm max, length of 1.85 mm max, width of 0.95 mm max, and terminal spacing of 1.20 mm on pins 1 & 4 and 0.70 mm on pins 2 & 3. Weight is between 90.2 g and 100.5 g, with tin-silver over copper terminations.
Power // Shielded-Inductors // High-current-radial-
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DMT3-257-4.9 |
| Product Name | DMT3-257-4.9 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Power Choke |
| DCR | 0.1500 ohms |
| Rated DC Current | 4900 milliamps |