The Coilcraft DC1012-683 is a power inductor for DC-DC converter and ripple filter applications, available in a vertical through-hole package. It has an inductance of 68 µH with ±10% tolerance, a maximum DC resistance of 0.17 Ω, a self-resonant frequency of 7.0 MHz, and a saturation current of 1.90 A at a 10% inductance drop. Its RMS current rating is 1.6 A for a 20°C temperature rise and 1.9 A for a 40°C rise. The operating ambient temperature range is -40°C to +85°C at rated current, extending to +125°C with derating. The component weighs 2.1-3.0 g and uses RoHS-compliant tin-silver over tin over copper over steel terminations. Packaging is supplied in trays of 100 parts.
Coilcraft DC1012 Series radial-leaded power inductors provide a low-cost, high-efficiency option for choke applications. They feature industry-standard lead spacing and are available in a wide range of inductance values and current ratings up to 9.5 Amps.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DC1012-683 |
| Product Name | DC1012 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Power Choke |
| Inductance Range | 68 microH |
| DCR | 0.1700 ohms |
| SRF | 7 MHz |