The CMA1305-225LD is a surface mount common mode choke designed for automotive, consumer electronics, and industrial applications, providing suppression of high frequency common mode noise up to 100 MHz. It has a common mode impedance of 8.1 kΩ at 2.1 MHz, an inductance of 2.2 mH, and an Irms current rating of 1.2 A. The part features a maximum DCR of 208.0 mΩ per winding, a 1500 Vrms isolation voltage, and operates within an ambient temperature range of -40°C to +125°C. The component is AEC-Q200 qualified, uses ferrite core material, and is terminated with RoHS compliant tin-silver-copper over copper. Its dimensions are 13 mm in length, 13 mm in width, and 5.6 mm in height, and it is packaged in 600-piece 13-inch machine-ready reels. Maximum part temperature is +155°C.
The CMA family of automotive qualified common mode chokes provide high current capability, high frequency noise suppression, and high isolation voltage for automotive power electronics. Suitable for inverters, motor drives, onboard chargers, as well as telecom and industrial applications, the CMA series complements the Cx common mode choke series with AEC qualified reliability.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CMA1305-225 |
| Product Name | CMA Family Automotive SMT Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Technology | Toroid |
| Core Material | Ferrite; Ferrite |
| Application | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 1430 microH |