The Coilcraft DC1012-333 is a through-hole power inductor designed for use as a DC-DC converter inductor or output ripple filter choke in switching power supplies. It has an inductance of 33 µH ±10%, a maximum DC resistance of 0.080 ohms, a typical self-resonant frequency of 11 MHz, a saturation current of 2.67 A at 10% inductance drop, and a thermal current rating of 2.0 A for a 20°C temperature rise. The part measures 15.2 mm by 10.0 mm with a maximum height of 5.0 mm and weighs between 2.1 and 3.0 grams. Termination is RoHS-compliant tin-silver over tin over copper over steel. It operates over an ambient temperature range of -40°C to +85°C at rated current, with derating required from +85°C to +125°C. The part is supplied in trays of 100.
Coilcraft DC1012 Series radial-leaded power inductors provide a low-cost, high-efficiency option for choke applications. They feature industry-standard lead spacing and are available in a wide range of inductance values and current ratings up to 9.5 Amps.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DC1012-333 |
| Product Name | DC1012 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Power Choke |
| Inductance Range | 33 microH |
| DCR | 0.0800 ohms |
| SRF | 11 MHz |