The CMH7018-10535L is a high-current common mode choke designed to suppress high-frequency common mode noise up to 30 MHz in power line circuits for consumer and industrial applications. It features a nanocrystalline core, through-hole mounting, and measures 70 mm in length, 70 mm in width, and 18 mm in height. The part provides 1000 µH minimum inductance per winding, a maximum DC resistance of 2.0 mΩ per winding, and rated current of 35 A (causing a 40°C rise). It offers 2500 Vrms isolation. Packaging is 9 per tray. Operating ambient temperature ranges from -40°C to +85°C with rated current, and maximum part temperature is +125°C. Moisture sensitivity level is 1, with soldering resistance to three reflows at +260°C for 40 seconds. RoHS compliant tin-silver-copper terminations are used. Weight is 107.40 g.
Our CMH/CMV Series of common mode chokes enhance power system performance with high-current capability. Designed to minimize electromagnetic interference (EMI) and optimize power transmission efficiency, these robust components are ideal for consumer electronics and demanding industrial applications such as telecom amplifier, base station, motor drives, inverters and converters, etc.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CMH7018-10535 |
| Product Name | CMH, CMV Series High Current TH Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | See table above |
| Application | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 1000 microH |