The DO3308P series consists of surface-mount power inductors with a ferrite core, designed for high saturation current and low DC resistance. The part is available in a 10.29 mm x 7.62 mm x 5.10 mm package with a recommended land pattern of 2.54 mm x 7.62 mm. It supports an ambient temperature range of -40°C to +85°C and a maximum part temperature of +125°C. The inductor is RoHS compliant with electroplated gold over nickel over phosphor bronze terminations and meets Defense Supply Center CID A-A-59738. Tape and reel packaging is 13-inch plastic tape with 1000 parts per reel, and the component has MSL 1 moisture sensitivity. It is qualified to AEC-Q200 Grade 1 with temperature operation up to +85°C.
Coilcraft DO3308P Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DO3308P-104 DO3308P-104MLD |
| Product Name | DO3308P Series Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 100 microH |