The Coilcraft DC1012-183 is a through-hole power inductor designed for use as a DC-DC converter inductor or output ripple filter choke. It has an inductance of 18 µH with a maximum DC resistance of 0.038 Ω and a typical self-resonant frequency of 15 MHz. The saturation current is 3.65 A at a 10% inductance drop, and the rated RMS current is 2.7 A for a 20°C temperature rise. The component measures 15.2 mm in length, 10 mm in width, and 5.0 mm in height, with a 4.0 mm lead spacing. It operates from -40°C to +125°C storage temperature and supports an ambient operating range of -40°C to +85°C at rated current. The termination is RoHS-compliant tin-silver over copper over steel. Each unit weighs between 2.1 and 3.0 grams and is packaged 100 per tray.
Coilcraft DC1012 Series radial-leaded power inductors provide a low-cost, high-efficiency option for choke applications. They feature industry-standard lead spacing and are available in a wide range of inductance values and current ratings up to 9.5 Amps.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DC1012-183 |
| Product Name | DC1012 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Power Choke |
| Inductance Range | 18 microH |
| DCR | 0.0380 ohms |
| SRF | 15 MHz |