Coilcraft, Inc. DC1012 Series Power Inductors DC1012-123

Description
Coilcraft DC1012 Series radial-leaded power inductors provide a low-cost, high-efficiency option for choke applications. They feature industry-standard lead spacing and are available in a wide range of inductance values and current ratings up to 9.5 Amps. Small and cost effective power inductors Use as DC-DC converter inductors and as output ripple filter chokes Vertical style helps reduce power supply size AEC-Q200 Grade 3 (−40°C to +85°C)
Request a Quote
Description
Coilcraft DC1012 Series radial-leaded power inductors provide a low-cost, high-efficiency option for choke applications. They feature industry-standard lead spacing and are available in a wide range of inductance values and current ratings up to 9.5 Amps. Small and cost effective power inductors Use as DC-DC converter inductors and as output ripple filter chokes Vertical style helps reduce power supply size AEC-Q200 Grade 3 (−40°C to +85°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Coilcraft DC1012-123 power inductor is designed for use in DC-DC converter applications, including boost and buck configurations, as well as output ripple filter chokes in switching power supplies. It offers an inductance value of 12 µH with a maximum DCR of 0.030 Ohms and a self-resonant frequency (SRF) of 25 MHz. The inductor can handle a saturation current of 3.1 A for a 10% drop in inductance and 4.3 A for a 20% drop. It operates effectively within an ambient temperature range of -40°C to +85°C, with a storage temperature range of -40°C to +125°C. The component is packaged in trays of 100 parts and features RoHS compliant terminations. This inductor is suitable for applications requiring compact, cost-effective solutions with good energy storage and EMI reduction capabilities.

Datasheet Summary
Powered by GS/AI

The Coilcraft DC1012-123 power inductor is designed for use in DC-DC converter applications, including boost and buck configurations, as well as output ripple filter chokes in switching power supplies. It offers an inductance value of 12 µH with a maximum DCR of 0.030 Ohms and a self-resonant frequency (SRF) of 25 MHz. The inductor can handle a saturation current of 3.1 A for a 10% drop in inductance and 4.3 A for a 20% drop. It operates effectively within an ambient temperature range of -40°C to +85°C, with a storage temperature range of -40°C to +125°C. The component is packaged in trays of 100 parts and features RoHS compliant terminations. This inductor is suitable for applications requiring compact, cost-effective solutions with good energy storage and EMI reduction capabilities.

Suppliers

Company
Product
Description
Supplier Links
DC1012 Series Power Inductors - DC1012-123 - Coilcraft, Inc.
Cary, IL, USA
DC1012 Series Power Inductors
DC1012-123
DC1012 Series Power Inductors DC1012-123
Coilcraft DC1012 Series radial-leaded power inductors provide a low-cost, high-efficiency option for choke applications. They feature industry-standard lead spacing and are available in a wide range of inductance values and current ratings up to 9.5 Amps. Small and cost effective power inductors Use as DC-DC converter inductors and as output ripple filter chokes Vertical style helps reduce power supply size AEC-Q200 Grade 3 (−40°C to +85°C)

Coilcraft DC1012 Series radial-leaded power inductors provide a low-cost, high-efficiency option for choke applications. They feature industry-standard lead spacing and are available in a wide range of inductance values and current ratings up to 9.5 Amps.


  • Small and cost effective power inductors
  • Use as DC-DC converter inductors and as output ripple filter chokes
  • Vertical style helps reduce power supply size
  • AEC-Q200 Grade 3 (−40°C to +85°C)
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number DC1012-123
Product Name DC1012 Series Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Application Power Choke
Inductance Range 12 microH
DCR 0.0300 ohms
SRF 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N7 0201DS-7N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMD 250MHz 1.6A Inductor and Choke - 71-0302CS-N67XKLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 6.70E-4 microH
Inductance Tolerance 10 (+/- %)
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-9N2 0302CS-9N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N9 0402DC-4N9XJRW , 0402DC-4N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details