The Coilcraft BCR-122 is a surface mount broadband conical inductor for high-frequency applications from 10 MHz to 40 GHz, used in ultra-wideband bias tees. It has an inductance of 1.20 µH ±5%, a maximum DC resistance of 1.05 ohms, and a rated current of 270 mA at 40°C rise. The component features a full-length protective cap and a self-positioning mounting bracket with four solder pads. It operates from -40°C to +85°C at rated current, up to +125°C with derating. Termination is tin-silver-copper over silver-platinum-glas
Coilcraft BCR Series conical inductors were designed specifically for broadband and high frequency applications, operating as a series of narrow-band inductors across a frequency range of 10 MHz to 40 GHz. They are ideal for use in ultra-wideband bias Tees. Their full-length cap protects the coil and provides a large surface for pick and place.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | BCR-122 BCR-122JLC |
| Product Name | BCR Series Surface Mount Broadband Conical Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | RF Choke |
| Inductance Range | 1.2 microH |
| DCR | 1.05 ohms |