IC DGTL POT 10KOHM 256TAP 14SOIC Product overview: MCP42010-I/SL from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP42010-I/SL can be used for catalog matching and distributor lookup.
Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 14-SOIC
Digital Pot, 256 steps, SPI, 10kohms, du
Digital Pot, 256 steps, SPI, 10kohms, du
Digital Pot, 256 steps, SPI, 10kohms, du
Manufacturer: Microchip Technology
Win Source Part Number: 083699-MCP42010-I/SL
Packaging: Tube/Rail
Features: Cascade Pin
Number of Circuits: 2
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Volatile
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): 800 ppm/°C
Resistance - Wiper (Ohms) (Typ): 73
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC DGTL POT 10KOHM 256TAP 14SOIC
IC DGTL POT 10KOHM 256TAP 14SOIC
Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 14-SOIC
IC, DIGITAL POT, 8BIT 10K, SMD; End To End Resistance:10kohm; No. of Pots:Dual; Control Interface:Serial, SPI; Track Taper:Linear; Resistance Tolerance:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Potentiometer IC Case RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Chip Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | 717-MCP42010-I/SL | MCP42010-I/SL-ND | 2097663 | 2097663P | 083699-MCP42010-I/SL | MCP42010-I/SL | MCP42010-I/SL | MCP42010-I/SL | 58M8916 |
| Product Name | 10KOHM Digital Potentiometer | Digital Potentiometers | Digital Potentiometers | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP42010-I/SL | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Ic, Digital Pot, 8Bit 10K, Smd; End To End Resistance Microchip |
| Mounting / Packaging | 14-SOIC (0.154", 3.90mm Width) | Surface Mount Technology (SMT / SMD); "14-SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC | Surface Mount Technology (SMT / SMD) | ||||
| Resistance Range | 10000 ohms | 10000 ohms | 12000 ohms | 12000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Resistance Taper | Linear | Linear; Linear |