IC DGTL POT 10KOHM 64TAP 8SOIC Product overview: MCP4021-103E/SN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4021-103E/SN can be used for catalog matching and distributor lookup.
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-SOIC
Potentiometer 10k, 64-step up/down NV
Potentiometer 10k, 64-step up/down NV
Potentiometer 10k, 64-step up/down NV
Manufacturer: Microchip Technology
Win Source Part Number: 058321-MCP4021-103E/
Packaging: Tube/Rail
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 64
Temperature Coefficient (Typ): 150 ppm/°C
Resistance - Wiper (Ohms) (Typ): 70
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
DIGITAL POT, SINGLE 10K, SMD, SOIC8; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:2 Wire, Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Potentiometer RoHS Compliant: Yes
IC DGTL POT 10KOHM 64TAP 8SOIC
IC DGTL POT 10KOHM 64TAP 8SOIC
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Chip Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 717-MCP4021-103E/SN | MCP4021-103E/SN-ND | 7386102 | 7386102P | 058321-MCP4021-103E/SN | 34M7454 | MCP4021-103E/SN | MCP4021-103E/SN | MCP4021-103E/SN |
| Product Name | 10KOHM Digital Potentiometer | Digital Potentiometers | Digital Potentiometers | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4021-103E/SN | Digital Pot, Single 10K, Smd, Soic8; End To End Resistance Microchip | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | 8-SOIC (0.154", 3.90mm Width) | Surface Mount Technology (SMT / SMD); "8-SOIC | SOIC | Surface Mount Technology (SMT / SMD); SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Resistance Taper | Linear | Linear; Linear |