IC DGTL POT 10KOHM 257TAP 8SOIC Product overview: MCP4151-103E/SN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4151-103E/SN can be used for catalog matching and distributor lookup.
Digital Potentiometer 10k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
Digital Pot, 256 steps SPI dual channel
Manufacturer: Microchip Technology
Win Source Part Number: 1221088-MCP4151-103E
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Volatile
Interface: SPI
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 257
Temperature Coefficient (Typ): 150 ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Family Name: MCP4151
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): AD5245BRJ10-R2; AD5245BRJ10; AD5245BRJZ10-RL7;
Introduction Date: September 24, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Digital Potentiometer 10k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
IC DGTL POT 10KOHM 257TAP 8SOIC
DIGITAL POTENTIOMETER, 10kohm, 257STEPS, Single, SOIC8; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Volatile Digital Potentiometer, 10 kohm, Single, SPI, Linear, 20%, 1.8 V RoHS Compliant: Yes
IC DGTL POT 10KOHM 257TAP 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Chip Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 717-MCP4151-103E/SN | MCP4151-103E/SN-ND | 649395 | 1221088-MCP4151-103E/SN | MCP4151-103E/SN | MCP4151-103E/SN | 77M2683 | 91R1126 | MCP4151-103E/SN |
| Product Name | 10KOHM Digital Potentiometer | Digital Potentiometers | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4151-103E/SN | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometer, 10Kohm, 257Steps, Single, Soic8; End To End Resistance Microchip | Volatile Digital Potentiometer, 10 Kohm, Single, Spi, Linear, 20%, 1.8 V Rohs Compliant Microchip | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | 8-SOIC (0.154", 3.90mm Width) | Surface Mount Technology (SMT / SMD); "8-SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC | SOIC | Surface Mount Technology (SMT / SMD) | |||
| Resistance Range | 10000 ohms | 10000 ohms | 100000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Resistance Taper | Linear |