Digital Potentiometer 50k 256 SPI SOIC8
Digital Potentiometer 50k 256 SPI SOIC8
Digital Potentiometer 50k 256 SPI SOIC8
IC DGTL POT 50KOHM 256TAP 8SOIC Product overview: MCP41050-I/SN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP41050-I/SN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 788311-MCP41050-I/SN
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Tolerance: ±30%
Configuration: Potentiometer
Operating Supply Voltage: 2.7 V ~ 5.5 V
Memory Type: Volatile
Interface: SPI
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): 800 ppm/°C
Resistance - Wiper (Ohms) (Typ): 175
Family Name: MCP41050
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): AD5160BRJ50; AD8400AN50; AD5160BRJZ50-RL7; MAX5400EKA-T;
Introduction Date: September 04, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC
Volatile Digital Potentiometer, 50 kohm, Single, Serial, SPI, Linear, 2.7 V RoHS Compliant: Yes
IC, DIGITAL POT 50KOHM, 256, SGL, 8-SOIC; End To End Resistance:50kohm; No. of Pots:Single; Control Interface:Serial, SPI; Track Taper:Linear; Resistance Tolerance:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; No. of Steps:256RoHS Compliant: Yes
IC DGTL POT 50KOHM 256TAP 8SOIC
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC
IC DGTL POT 50KOHM 256TAP 8SOIC
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Chip Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 6696363 | 6696363P | 717-MCP41050-I/SN | 788311-MCP41050-I/SN | MCP41050-I/SN-ND | 58M8913 | 24C6508 | MCP41050-I/SN | MCP41050-I/SN | MCP41050-I/SN |
| Product Name | Digital Potentiometers | Digital Potentiometers | 50KOHM Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP41050-I/SN | Digital Potentiometers | Volatile Digital Potentiometer, 50 Kohm, Single, Serial, Spi, Linear, 2.7 V Rohs Compliant Microchip | Ic, Digital Pot 50Kohm, 256, Sgl, 8-Soic; End To End Resistance Microchip | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | |||
| Temperature Coefficient | 800 ±ppm/°C | 800 ±ppm/°C | ||||||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Potentiometer Type | Digital Potentiometer | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | |||||||
| Resistance Taper | Linear; Linear | Linear |