Manufacturer: Microchip Technology
Win Source Part Number: 1221074-MCP4021-103E
Series: WiperLock
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Operating Supply Voltage: 2.7 V ~ 5.5 V
Memory Type: Non-Volatile
Interface: Up/Down (U/D, CS)
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 64
Temperature Coefficient (Typ): 150 ppm/°C
Resistance - Wiper (Ohms) (Typ): 70
Family Name: MCP4021
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): AD5113BCPZ10-500R7; AD5113BCPZ10-RL7; MCP4021T-103E/CH;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-MSOP
Digital Potentiometer 64 Step 10kOhm
Digital Potentiometer 64 Step 10kOhm
Digital Potentiometer 64 Step 10kOhm
IC DGTL POT 10KOHM 64TAP 8MSOP Product overview: MCP4021-103E/MS from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4021-103E/MS can be used for catalog matching and distributor lookup.
IC DGTL POT 10KOHM 64TAP 8MSOP
IC DGTL POT 10KOHM 64TAP 8MSOP
DIGITAL POTENTIOMETER, 10kohm, 64STEP, Single, MSOP8; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-MSOP
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Chip Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | 1221074-MCP4021-103E/MS | MCP4021-103E/MS-ND | 7240450 | 7240450P | 717-MCP4021-103E/MS | MCP4021-103E/MS | MCP4021-103E/MS | 71J5269 | MCP4021-103E/MS |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4021-103E/MS | Digital Potentiometers | Digital Potentiometers | Digital Potentiometers | 10KOHM Digital Potentiometer | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometer, 10Kohm, 64Step, Single, Msop8; End To End Resistance Microchip | Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % | |||||
| Operating DC Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |