Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-SOIC
Potentiometer 5k, 64-step up/down
Potentiometer 5k, 64-step up/down
Manufacturer: Microchip Technology
Win Source Part Number: 1221064-MCP4011-502E
Packaging: Tube
Tolerance: ±20%
Temperature Coefficient: 150 ppm/°C
Configuration: Potentiometer
Memory Type: Volatile
Interface: Up/Down (U/D, CS)
Resistance (Ohms): 5k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: MCP4011
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V
Taps per POT: 64
Resistance - Wiper (Ohms): 70
IC DGTL POT 5KOHM 64TAP 8SOIC Product overview: MCP4011-502E/SN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4011-502E/SN can be used for catalog matching and distributor lookup.
IC DGTL POT 5KOHM 64TAP 8SOIC
Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-SOIC
IC DGTL POT 5KOHM 64TAP 8SOIC
Volatile Digital Potentiometer, 5 kohm, Single, 2 Wire, Serial, Linear, 20%, 2.7 V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Chip Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | MCP4011-502E/SN-ND | 7386109 | 1221064-MCP4011-502E/SN | 717-MCP4011-502E/SN | MCP4011-502E/SN | MCP4011-502E/SN | MCP4011-502E/SN | 34M7453 |
| Product Name | Digital Potentiometers | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4011-502E/SN | 5KOHM Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Volatile Digital Potentiometer, 5 Kohm, Single, 2 Wire, Serial, Linear, 20%, 2.7 V Rohs Compliant Microchip |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-SOIC | 8-SOIC (0.154", 3.90mm Width) | Surface Mount Technology (SMT / SMD); SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |||
| Resistance Taper | Linear | |||||||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | |||||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts |