IC DGTL POT 10KOHM 256TAP 8SOIC Product overview: MCP41010-I/SN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP41010-I/SN can be used for catalog matching and distributor lookup.
Digital Potentiometer 10K 256pos SPI SO8
Digital Potentiometer 10K 256pos SPI SO8
Digital Potentiometer 10K 256pos SPI SO8
Digital Potentiometer 10k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 091151-MCP41010-I/SN
Packaging: Tube/Rail
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Volatile
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): 800 ppm/°C
Resistance - Wiper (Ohms) (Typ): 73
Family Name: MCP41010
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): MAX5394LANA+TCGS; MAX5395LATA+G2Z; ISL23415WFRUZ-TK; AD8400ARZ10;
Introduction Date: November 07, 2000
ECCN: EAR99
Country of Origin: China, Thailand, Taiwan
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
The MCP41XXX and MCP42XXX digital potentiometers feature 8-bit resolution (256 wiper steps) and an industry-standard SPI interface. They are available in the PDIP and SOIC packages. Applications for MCP4XXXX digital potentiometers include audio equipment (volume and tone control), servo-motor control, communications equipment (line impedance matching), and instrumentation (gain, offset adjustment).
NULL
±20% SPI 2.7V~5.5V 10kΩ SOIC-8 Digital Potentiometers ROHS
IC DGTL POT 10KOHM 256TAP 8SOIC
IC DGTL POT 10KOHM 256TAP 8SOIC
DIGITAL POTENTIOMETER 10KOHM, 256, SIGNAL, 8-SOIC; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:Serial, SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Volatile Digital Potentiometer, 10 kohm, Single, Serial, SPI, Linear, 2.7 V RoHS Compliant: Yes
Digital Potentiometer 10k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Allied Electronics, Inc. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Chip Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Digital Potentiometers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Resistors |
| Product Number | 717-MCP41010-I/SN | 6283762 | 6283762P | MCP41010-I/SN-ND | 091151-MCP41010-I/SN | 70045417 | MCP41010-I/SN | MCP41010-I/SN | MCP41010-I/SN | 61K2949 | 97K4495 | MCP41010-I/SN |
| Product Name | 10KOHM Digital Potentiometer | Digital Potentiometers | Digital Potentiometers | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP41010-I/SN | Pot,Digital;Rest 10 Kilohms;Digital;256Pos;8 Pins;1 Ch;Pkg SOIC | ADC/DAC/Data Conversion >> Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometer 10Kohm, 256, Signal, 8-Soic; End To End Resistance Microchip | Volatile Digital Potentiometer, 10 Kohm, Single, Serial, Spi, Linear, 2.7 V Rohs Compliant Microchip | Digital Potentiometers |
| Mounting / Packaging | 8-SOIC (0.154", 3.90mm Width) | Surface Mount Technology (SMT / SMD); "8-SOIC | SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC | SOIC | Surface Mount Technology (SMT / SMD) | |||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Temperature Coefficient | 800 ±ppm/°C | 800 ±ppm/°C | 800 ±ppm/°C |