Manufacturer: Microchip Technology
Win Source Part Number: 788309-MCP41010-E/P
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Operating Supply Voltage: 2.7 V ~ 5.5 V
Memory Type: Volatile
Interface: SPI
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): 800 ppm/°C
Resistance - Wiper (Ohms) (Typ): 73
Family Name: MCP41010
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): MAX5394LANA+TCGS; MAX5395LATA+G2Z; ISL23315WFRUZ-T7A ; MAX5395LATA+TG2Z;
Introduction Date: November 07, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Dig Pot,256st,SPI,10k,1 ch,MCP41010-E/P
Dig Pot,256st,SPI,10k,1 ch,MCP41010-E/P
IC DGTL POT 10KOHM 256TAP 8DIP Product overview: MCP41010-E/P from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP41010-E/P can be used for catalog matching and distributor lookup.
Digital Potentiometer 10k Ohm 1 Circuit 256 Taps SPI Interface 8-PDIP
IC DGTL POT 10KOHM 256TAP 8DIP
Volatile Digital Potentiometer, 10 kohm, Single, Serial, SPI, Linear, 2.7 V RoHS Compliant: Yes
Digital Potentiometer 10k Ohm 1 Circuit 256 Taps SPI Interface 8-PDIP
IC DGTL POT 10KOHM 256TAP 8DIP
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Chip Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | 788309-MCP41010-E/P | 403676 | 717-MCP41010-E/P | MCP41010-E/P-ND | MCP41010-E/P | 34M7456 | MCP41010-E/P | MCP41010-E/P |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP41010-E/P | Digital Potentiometers | 10KOHM Digital Potentiometer | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Volatile Digital Potentiometer, 10 Kohm, Single, Serial, Spi, Linear, 2.7 V Rohs Compliant Microchip | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | |||||
| Operating DC Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |