Rheostat 50k, 128-step I2C, SC70-6
Rheostat 50k, 128-step I2C, SC70-6
Rheostat 50k, 128-step I2C, SC70-6
IC DGTL POT 50KOHM 128TAP SC70-6 Product overview: MCP4017T-503E/LT from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4017T-503E/LT
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Manufacturer: Microchip Technology
Win Source Part Number: 1075070-MCP4017T-503
Packaging: Reel - TR
Number of Circuits: 1
Tolerance: ±20%
Configuration: Rheostat
Memory Type: Volatile
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 128
Temperature Coefficient (Typ): 150 ppm/°C
Resistance - Wiper (Ohms) (Typ): 155
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Supply Voltage - Operating: 1.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Volatile Digital Potentiometer, 50 kohm, Single, I2C, 20%, 1.8 V RoHS Compliant: Yes
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
IC DGTL POT 50KOHM 128TAP SC70-6
±20% I2C 1.8V~5.5V 50kΩ SC-70-6 Digital Potentiometers ROHS
IC DGTL POT 50KOHM 128TAP SC70-6
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Chip Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Digital Potentiometers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 7386796 | 7386796P | 717-MCP4017T-503E/LT | MCP4017T-503E/LTDKR-ND | 1075070-MCP4017T-503E/LT | 87R0096 | MCP4017T-503E/LT | MCP4017T-503E/LT | MCP4017T-503E/LT | MCP4017T-503E/LT |
| Product Name | Digital Potentiometers | Digital Potentiometers | 50KOHM Digital Potentiometer | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4017T-503E/LT | Volatile Digital Potentiometer, 50 Kohm, Single, I2C, 20%, 1.8 V Rohs Compliant Microchip | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | ADC/DAC/Data Conversion >> Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Temperature Coefficient | 50 ±ppm/°C | 150 ±ppm/°C | 150 ±ppm/°C | |||||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Potentiometer Type | Digital Potentiometer | Rheostat | Digital Potentiometer | Digital Potentiometer; Rheostat | ||||||
| Resistance Taper | Linear; Linear | Linear |