Dig Pot,256st,SPI,10k,2 ch,MCP42010-E/SL
Dig Pot,256st,SPI,10k,2 ch,MCP42010-E/SL
Manufacturer: Microchip Technology
Win Source Part Number: 1321479-MCP42010-E/S
Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Packaging: Tube
Features: Cascade Pin
Number of Circuits: 2
Standard Package: 57
Mounting: Surface Mount
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Volatile
Interface: SPI
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): 800ppm/°C
Resistance - Wiper (Ohms) (Typ): 73
Voltage - Supply: 2.7V ~ 5.5V
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP42010-E/SL-NDR
Base Product Number: MCP42010
RoHS Status: ROHS3 Compliant
IC DGTL POT 10KOHM 256TAP 14SOIC Product overview: MCP42010-E/SL from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP42010-E/SL can be used for catalog matching and distributor lookup.
Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 14-SOIC
Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 14-SOIC
IC DGTL POT 10KOHM 256TAP 14SOIC
Volatile Digital Potentiometer, 10 kohm, Dual, Serial, SPI, Linear, 2.7 V RoHS Compliant: Yes
IC DGTL POT 10KOHM 256TAP 14SOIC
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Chip Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 403733P | 8895411 | 1321479-MCP42010-E/SL | 717-MCP42010-E/SL | MCP42010-E/SL-ND | MCP42010-E/SL | MCP42010-E/SL | 34M7459 | MCP42010-E/SL |
| Product Name | Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | 10KOHM Digital Potentiometer | Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Volatile Digital Potentiometer, 10 Kohm, Dual, Serial, Spi, Linear, 2.7 V Rohs Compliant Microchip | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||||
| Resistance Taper | Linear; Linear | Linear | |||||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Temperature Coefficient | 800 ±ppm/°C | 800 ±ppm/°C |