Digital Potentiometer 10K 256Step PDIP8
Digital Potentiometer 10K 256Step PDIP8
Digital Potentiometer 10K 256Step PDIP8
Digital Potentiometer 10k Ohm 1 Circuit 256 Taps SPI Interface 8-PDIP
IC DGTL POT 10KOHM 256TAP 8DIP Product overview: MCP41010-I/P from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP41010-I/P can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 037722-MCP41010-I/P
Packaging: Tube/Rail
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Volatile
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): 800 ppm/°C
Resistance - Wiper (Ohms) (Typ): 73
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Audio, Motor Drive & Control, Power Management, Communications & Networking, Sensing & Instrumentation
IC DGTL POT 10KOHM 256TAP 8DIP
Digital Potentiometer 10k Ohm 1 Circuit 256 Taps SPI Interface 8-PDIP
Volatile Digital Potentiometer, 10 kohm, Single, Serial, SPI, Linear, 2.7 V RoHS Compliant: Yes
The MCP41XXX and MCP42XXX digital potentiometers feature 8-bit resolution (256 wiper steps) and an industry-standard SPI interface. They are available in the PDIP and SOIC packages. Applications for MCP4XXXX digital potentiometers include audio equipment (volume and tone control), servo-motor control, communications equipment (line impedance matching), and instrumentation (gain, offset adjustment).
NULL
IC DGTL POT 10KOHM 256TAP 8DIP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Chip Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 7707761P | 7707761 | MCP41010-I/P-ND | 717-MCP41010-I/P | 037722-MCP41010-I/P | MCP41010-I/P | MCP41010-I/P | 26M1278 | 70045416 | MCP41010-I/P |
| Product Name | Digital Potentiometers | Digital Potentiometers | Digital Potentiometers | 10KOHM Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP41010-I/P | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Volatile Digital Potentiometer, 10 Kohm, Single, Serial, Spi, Linear, 2.7 V Rohs Compliant Microchip | Pot,Digital;Rest 10 Kilohms;Digital;256Pos;8 Pins;1 Ch;Pkg DIP | Data Acquisition - Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||||
| Resistance Taper | Linear; Linear | Linear | ||||||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Temperature Coefficient | 800 ±ppm/°C | 800 ±ppm/°C |