Digital Potentiometer 100k Ohm 1 Circuit 256 Taps SPI Interface 8-PDIP
Dig Pot,256st,SPI,100k,1
Dig Pot,256st,SPI,100k,1
IC DGTL POT 100KOHM 256TAP 8DIP Product overview: MCP41100-E/P from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP41100-E/P can be used for catalog matching and distributor lookup.
IC DGTL POT 100KOHM 256TAP 8DIP
IC DGTL POT 100KOHM 256TAP 8DIP
Volatile Digital Potentiometer, 100 kohm, Single, Serial, SPI, Linear, 2.7 V RoHS Compliant: Yes
Digital Potentiometer 100k Ohm 1 Circuit 256 Taps SPI Interface 8-PDIP
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Chip Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | MCP41100-E/P-ND | 403654 | 717-MCP41100-E/P | MCP41100-E/P | MCP41100-E/P | 58M8914 | MCP41100-E/P |
| Product Name | Digital Potentiometers | Digital Potentiometers | 100KOHM Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Volatile Digital Potentiometer, 100 Kohm, Single, Serial, Spi, Linear, 2.7 V Rohs Compliant Microchip | Digital Potentiometers |
| Mounting / Packaging | ThroughHole; "8-DIP | 8-DIP (0.300", 7.62mm) | ThroughHole | ThroughHole | ThroughHole | ||
| Resistance Taper | Linear | ||||||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | ||
| Tolerance | 30 +/- % | 30 +/- % | |||||
| Operating DC Voltage | 2.7 to 5.5 volts | 2.7 volts |