Microchip Technology, Inc. Digital Potentiometers MCP45HV51-502E/ST

Description
5K Dig. Potentiometer 256 I2C VM TSSOP14
Request a Quote Datasheet
Description
5K Dig. Potentiometer 256 I2C VM TSSOP14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - 8290545P - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Potentiometers
8290545P
Digital Potentiometers 8290545P
5K Dig. Potentiometer 256 I2C VM TSSOP14

5K Dig. Potentiometer 256 I2C VM TSSOP14

Supplier's Site
Digital Potentiometers - 1654163 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Potentiometers
1654163
Digital Potentiometers 1654163
5K Dig. Potentiometer 256 I2C VM TSSOP14

5K Dig. Potentiometer 256 I2C VM TSSOP14

Supplier's Site
Digital Potentiometers - MCP45HV51-502E/ST-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP45HV51-502E/ST-ND
Digital Potentiometers MCP45HV51-502E/ST-ND
Digital Potentiometer 5k Ohm 1 Circuit 256 Taps I²C Interface 14-TSSOP

Digital Potentiometer 5k Ohm 1 Circuit 256 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
5KOHM Digital Potentiometer - 717-MCP45HV51-502E/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5KOHM Digital Potentiometer
717-MCP45HV51-502E/ST
5KOHM Digital Potentiometer 717-MCP45HV51-502E/ST
IC DGTL POT 5KOHM 256TAP 14TSSOP Product overview: MCP45HV51-502E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP45HV51-502E/S T can be used for catalog matching and distributor lookup.

IC DGTL POT 5KOHM 256TAP 14TSSOP Product overview: MCP45HV51-502E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP45HV51-502E/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1001681-MCP45HV51-502E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1001681-MCP45HV51-502E/ST
Win Source Part Number: 1001681-MCP45HV51-50 2E/ST Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Features: Mute, Selectable Address Package: Tube Number of Circuits: 1 Standard Package: 96 Mounting: SMD (SMT) Tolerance: ±20% Configuration: Potentiometer Memory Type: Volatile Interface: I2C Resistance (Ohms): 5k Taper: Linear Number of Taps: 256 Temperature Coefficient (Typ): 100ppm/°C Resistance - Wiper (Ohms) (Typ): 145 Voltage - Supply: 1.8V ~ 5.5V, 10V ~ 36V, ±5V ~ 18V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MCP45HV51

Win Source Part Number: 1001681-MCP45HV51-502E/ST
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Features: Mute, Selectable Address
Package: Tube
Number of Circuits: 1
Standard Package: 96
Mounting: SMD (SMT)
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Volatile
Interface: I2C
Resistance (Ohms): 5k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): 100ppm/°C
Resistance - Wiper (Ohms) (Typ): 145
Voltage - Supply: 1.8V ~ 5.5V, 10V ~ 36V, ±5V ~ 18V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP45HV51

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP45HV51-502E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP45HV51-502E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP45HV51-502E/ST
IC DGTL POT 5KOHM 256TAP 14TSSOP

IC DGTL POT 5KOHM 256TAP 14TSSOP

Supplier's Site
Digital Potentiometers - MCP45HV51-502E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP45HV51-502E/ST
Digital Potentiometers MCP45HV51-502E/ST
Digital Potentiometer 5k Ohm 1 Circuit 256 Taps I²C Interface 14-TSSOP

Digital Potentiometer 5k Ohm 1 Circuit 256 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP45HV51-502E/ST
Data Acquisition - Digital Potentiometers MCP45HV51-502E/ST
IC DGTL POT 5KOHM 256TAP 14TSSOP

IC DGTL POT 5KOHM 256TAP 14TSSOP

Supplier's Site Datasheet
Digital Pot Vol; End To End Resistance Microchip - 99Y1888 - Newark, An Avnet Company
Chicago, IL, United States
Digital Pot Vol; End To End Resistance Microchip
99Y1888
Digital Pot Vol; End To End Resistance Microchip 99Y1888
DIGITAL POT VOL; End To End Resistance:5kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:10V; Supply Voltage Max:36V; Potentiometer IC Case Style:TSSOP; No. of RoHS Compliant: Yes

DIGITAL POT VOL; End To End Resistance:5kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:10V; Supply Voltage Max:36V; Potentiometer IC Case Style:TSSOP; No. of RoHS Compliant: Yes

Supplier's Site
Digital Pot, 5Kohm, Single, Tssop-14; End To End Resistance Microchip - 53X3301 - Newark, An Avnet Company
Chicago, IL, United States
Digital Pot, 5Kohm, Single, Tssop-14; End To End Resistance Microchip
53X3301
Digital Pot, 5Kohm, Single, Tssop-14; End To End Resistance Microchip 53X3301
DIGITAL POT, 5KOHM, SINGLE, TSSOP-14; End To End Resistance:5kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:10V; Supply Voltage Max:36V; No. of Pins:14Pins RoHS Compliant: Yes

DIGITAL POT, 5KOHM, SINGLE, TSSOP-14; End To End Resistance:5kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:10V; Supply Voltage Max:36V; No. of Pins:14Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Chip Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 8290545P 1654163 MCP45HV51-502E/ST-ND 717-MCP45HV51-502E/ST 1001681-MCP45HV51-502E/ST MCP45HV51-502E/ST MCP45HV51-502E/ST MCP45HV51-502E/ST 99Y1888 53X3301
Product Name Digital Potentiometers Digital Potentiometers Digital Potentiometers 5KOHM Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Pot Vol; End To End Resistance Microchip Digital Pot, 5Kohm, Single, Tssop-14; End To End Resistance Microchip
Potentiometer Type Digital Potentiometer Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Taper Linear; Linear Linear
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573309 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 680 ohms
View Details