Potentiometer 10k, 256-step SPI, dual
Potentiometer 10k, 256-step SPI, dual
Potentiometer 10k, 256-step SPI, dual
Digital Potentiometer 10k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 747370-MCP41010-E/SN
Manufacturer Homepage: www.microchip.com
Reference case: SOP-8
Reference Date Code: 0813+
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC DGTL POT 10KOHM 256TAP 8SOIC Product overview: MCP41010-E/SN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP41010-E/SN can be used for catalog matching and distributor lookup.
Volatile Digital Potentiometer, 10 kohm, Single, Serial, SPI, Linear, 2.7 V RoHS Compliant: Yes
IC DGTL POT 10KOHM 256TAP 8SOIC
Digital Potentiometer 10k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC
IC DGTL POT 10KOHM 256TAP 8SOIC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Chip Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 7386115 | 7386115P | MCP41010-E/SN-ND | 747370-MCP41010-E/SN | 717-MCP41010-E/SN | 34M7457 | MCP41010-E/SN | MCP41010-E/SN | MCP41010-E/SN |
| Product Name | Digital Potentiometers | Digital Potentiometers | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP41010-E/SN | 10KOHM Digital Potentiometer | Volatile Digital Potentiometer, 10 Kohm, Single, Serial, Spi, Linear, 2.7 V Rohs Compliant Microchip | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |||
| Temperature Coefficient | 800 ±ppm/°C | 800 ±ppm/°C | |||||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Potentiometer Type | Digital Potentiometer | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||||
| Resistance Taper | Linear; Linear | Linear |