100K Digital Pot. 256 I2C VM TSSOP14
100K Digital Pot. 256 I2C VM TSSOP14
100K Digital Pot. 256 I2C VM TSSOP14
Win Source Part Number: 1265232-MCP45HV51-10
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Features: Mute, Selectable Address
Package: Tube
Number of Circuits: 1
Standard Package: 96
Mounting: SMD (SMT)
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Volatile
Interface: I2C
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): 100ppm/°C
Resistance - Wiper (Ohms) (Typ): 145
Voltage - Supply: 1.8V ~ 5.5V, 10V ~ 36V, ±5V ~ 18V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP45HV51
IC DGT POT 100KOHM 256TP 14TSSOP Product overview: MCP45HV51-104E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP45HV51-104E/S
Digital Potentiometer 100k Ohm 1 Circuit 256 Taps I²C Interface 14-TSSOP
IC DGT POT 100KOHM 256TP 14TSSOP
DIGITAL POT VOL; End To End Resistance:100kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Logarithmic; Resistance Tolerance:± 20%; Supply Voltage Min:10V; Supply Voltage Max:36V; Potentiometer IC Case Style:TSSOP; No. ofRoHS Compliant: Yes
DIGITAL POT, 100KOHM, SINGLE, TSSOP-14; End To End Resistance:100kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Logarithmic; Resistance Tolerance:± 20%; Supply Voltage Min:10V; Supply Voltage Max:36V; No. of Pins:14PinsRoHS Compliant: Yes
Digital Potentiometer 100k Ohm 1 Circuit 256 Taps I²C Interface 14-TSSOP
IC DGT POT 100KOHM 256TP 14TSSOP
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Chip Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 8290541P | 8290541 | 1265232-MCP45HV51-104E/ST | 717-MCP45HV51-104E/ST | MCP45HV51-104E/ST-ND | MCP45HV51-104E/ST | 02AH1977 | 53X3299 | MCP45HV51-104E/ST | MCP45HV51-104E/ST |
| Product Name | Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | 100KOHM Digital Potentiometer | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Pot Vol; End To End Resistance Microchip | Digital Pot, 100Kohm, Single, Tssop-14; End To End Resistance Microchip | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | |||||||
| Resistance Taper | Linear; Linear | Linear | ||||||||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||||
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |