Win Source Part Number: 1078189-MCP42100-E/P
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Features: Cascade Pin
Package: Tube
Number of Circuits: 2
Standard Package: 30
Tolerance: ±30%
Configuration: Potentiometer
Memory Type: Volatile
Interface: SPI
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): 800ppm/°C
Resistance - Wiper (Ohms) (Typ): 175
Voltage - Supply: 2.7V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): MCP42010-I/P; MCP42050-E/P; MCP42010-E/P; AD8402AN10MCP42100-E
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP42100-E/P-NDR
Base Product Number: MCP42100
IC DGT POT 100KOHM 256TAP 14DIP Product overview: MCP42100-E/P from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP42100-E/P can be used for catalog matching and distributor lookup.
Digital Potentiometer 100k Ohm 2 Circuit 256 Taps SPI Interface 14-PDIP
Digital Pot, 256 steps, SPI, 100kohms
IC DGT POT 100KOHM 256TAP 14DIP
Digital Potentiometer 100k Ohm 2 Circuit 256 Taps SPI Interface 14-PDIP
Volatile Digital Potentiometer, 100 kohm, Dual, Serial, SPI, Linear, 2.7 V RoHS Compliant: Yes
IC DGT POT 100KOHM 256TAP 14DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Chip Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | 1078189-MCP42100-E/P | 717-MCP42100-E/P | MCP42100-E/P-ND | 649414 | MCP42100-E/P | MCP42100-E/P | 58M8921 | MCP42100-E/P |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | 100KOHM Digital Potentiometer | Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Volatile Digital Potentiometer, 100 Kohm, Dual, Serial, Spi, Linear, 2.7 V Rohs Compliant Microchip | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | ThroughHole | 14-DIP (0.300", 7.62mm) | ThroughHole; "14-DIP | ThroughHole | ThroughHole | ThroughHole | ||
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | ||
| Tolerance | 30 +/- % | 30 +/- % | 30 +/- % | |||||
| Operating DC Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts |